IC MCU 32BIT 2MB FLASH 150WLCSP
IC MCU 32BIT 2MB FLASH 150WLCSP
IC MCU 32BIT 2MB FLASH 150WLCSP
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 497-STM32U595ZIY6QTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 160 MHz |
| Bits | Other; A/D 22x12/14b SAR; D/A 2x12b |
| RAM | 2500 KB |
| ROM | 2000 KB |