STMicroelectronics Integrated Circuits (ICs) Embedded Microcontrollers STM32U575RIT6

Description
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32U5 Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Speed: 160MHz Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32U5 Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Speed: 160MHz Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32U5 Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Speed: 160MHz Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT

Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32U5
Package: Bulk
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit
Speed: 160MHz
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT

Buy Now Datasheet
Microcontrollers - 497-STM32U575RIT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32U575RIT6-ND
Microcontrollers 497-STM32U575RIT6-ND
IC MCU 32BIT 2MB FLASH 64LQFP

IC MCU 32BIT 2MB FLASH 64LQFP

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-STM32U575RIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-STM32U575RIT6
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-STM32U575RIT6
IC MCU 32BIT 2MB FLASH 64LQFP Product overview: STM32U575RIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U575RIT6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 64LQFP Product overview: STM32U575RIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U575RIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32U575RIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32U575RIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32U575RIT6
IC MCU 32BIT 2MB FLASH 64LQFP

IC MCU 32BIT 2MB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32U575RIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32U575RIT6
Microcontrollers STM32U575RIT6
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32U575RIT6-ND 685-STM32U575RIT6 STM32U575RIT6 STM32U575RIT6
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; A/D 17x12/14b SAR; D/A 2x12b
RAM 784 KB 784 KB 784 KB 784 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers