Energy-efficient MCU smart device IoT
Energy-efficient MCU smart device IoT
IC MCU 32BIT 512KB FLASH 48LQFP
Linear IC's
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 151573 | 497-STM32U545CET6-ND | STM32U545CET6 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit |
| ROM | 512 KB | 512 KB | |
| Package Type | QFP; Other; LQFP | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP |
| Pin Count | 48 | 48 | |
| Clock Speed | 160 MHz | 160 MHz |