STMicroelectronics, Inc. Microcontrollers STM32U535RET6QTR

Description
IC MCU 32BIT 512KB FLASH 64LQFP
Request a Quote
Description
IC MCU 32BIT 512KB FLASH 64LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32U535RET6QTR is an ultra-low-power 32-bit microcontroller based on the Arm Cortex-M33 core with TrustZone and FPU, operating up to 160 MHz with 240 DMIPS. It features 512 KB of flash memory with ECC and 274 KB of SRAM, offered in a 64-pin LQFP package (10 x 10 mm). The device supports a 1.71 V to 3.6 V supply range and operates from -40 °C to +85 °C or +125 °C. It includes advanced power management with low-power modes down to 90 nA shutdown, a hardware-secured bootloader, secure firmware installation, True Random Number Generator, and HASH accelerator. Peripherals include two 12-bit DACs, multiple ADCs, two CAN FD controllers, USB Full-Speed, eight UARTs, four I2Cs, three SPIs, and up to 82 I/Os, many 5V-tolerant. It supports ECOPACK2 compliance and meets AEC-Q200 qualifications.

Datasheet Summary
Powered by GS/AI

The STM32U535RET6QTR is an ultra-low-power 32-bit microcontroller based on the Arm Cortex-M33 core with TrustZone and FPU, operating up to 160 MHz with 240 DMIPS. It features 512 KB of flash memory with ECC and 274 KB of SRAM, offered in a 64-pin LQFP package (10 x 10 mm). The device supports a 1.71 V to 3.6 V supply range and operates from -40 °C to +85 °C or +125 °C. It includes advanced power management with low-power modes down to 90 nA shutdown, a hardware-secured bootloader, secure firmware installation, True Random Number Generator, and HASH accelerator. Peripherals include two 12-bit DACs, multiple ADCs, two CAN FD controllers, USB Full-Speed, eight UARTs, four I2Cs, three SPIs, and up to 82 I/Os, many 5V-tolerant. It supports ECOPACK2 compliance and meets AEC-Q200 qualifications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32U535RET6QTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32U535RET6QTR-ND
Microcontrollers 497-STM32U535RET6QTR-ND
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 497-STM32U535RET6QTR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 160 MHz
Bits Other; A/D 15x12/14b SAR; D/A 2x12b
RAM 274 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers