ULTRA-LOW-POWER WITH FPU ARM COR
ULTRA-LOW-POWER WITH FPU ARM COR
ULTRA-LOW-POWER WITH FPU ARM COR
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 333591 | 497-STM32U375RGY6QTRDKR-ND |
| Product Name | Microcontrollers | Microcontrollers |
| ROM | 1000 KB | 1000 KB |
| Package Type | CSP; Other; WLCSP-68 | Other; 68-UFBGA, WLCSP |
| Pin Count | 68 | 68 |
| Data Bus | 32 Bit | |
| Clock Speed | 96 MHz |