IC MCU 32BIT 256KB FLASH 48LQFP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 216830 | 497-STM32U073CCT6-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit |
| ROM | 256 KB | 256 KB |
| Package Type | QFP; Other; LQFP | LFQP; Other; 48-LQFP |
| Pin Count | 48 | 48 |
| Clock Speed | 56 MHz |