STMicroelectronics, Inc.
Microcontrollers
STM32U031C8T6TR
Description
ARM Microcontrollers
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontrollers
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330390 |
497-STM32U031C8T6TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
64 KB
|
64 KB
|
|
Package Type
|
QFP; Other; LQFP
|
LFQP; Other; 48-LQFP
|
|
Pin Count
|
48
|
48
|
|
Clock Speed
|
|
56 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details
RAM
4 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USART, SPI, 3-WIRE
View Details
2 suppliers
Serial Interface
I2S, SPI, UART
Package Type
Other; Reel - TR
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details