IC MCU 32BIT 64KB FLASH 48LQFP
MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray Product overview: STM32U031C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U031C8T6 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U031C8T6-ND | 216849 | 685-STM32U031C8T6 |
| Product Name | Microcontrollers | Microcontrollers | ARM Cortex-M 32-bit 64KB 2.5V Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit |
| Clock Speed | 56 MHz | 56 MHz | |
| Bits | Other; A/D 16x12b SAR; D/A 1x12b | ||
| RAM | 12 KB | 12 KB | |
| ROM | 64 KB | 64 KB |