STMicroelectronics, Inc.
Microprocessors
STM32MP255DAK3T
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
497-STM32MP255DAK3T-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
32-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A35, ARM® Cortex®-M0+, ARM® Cortex®-M33
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 424-VFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A8
Clock Speed
800 MHz
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
1.8V
View Details