Texas Instruments Video Proc 1.8V/3.3V 609-Pin FCBGA DM383AAAR21

Description
Video Proc 1.8V/3.3V 609-Pin FCBGA
Description
Video Proc 1.8V/3.3V 609-Pin FCBGA

Suppliers

Company
Product
Description
Supplier Links
Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Hong Kong, China
Video Proc 1.8V/3.3V 609-Pin FCBGA
815-DM383AAAR21
Video Proc 1.8V/3.3V 609-Pin FCBGA 815-DM383AAAR21
Video Proc 1.8V/3.3V 609-Pin FCBGA

Video Proc 1.8V/3.3V 609-Pin FCBGA

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number 815-DM383AAAR21
Product Name Video Proc 1.8V/3.3V 609-Pin FCBGA
Supply Voltage 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details