STMicroelectronics, Inc.
Microprocessors
STM32MP253FAL3
Description
STM32MP253FAL3
Request a Quote
Email Supplier
Datasheet
Description
STM32MP253FAL3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
497-STM32MP253FAL3-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
32-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A35, ARM® Cortex®-M0+, ARM® Cortex®-M33
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 361-VFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A8
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Microchip Technology, Inc.
Supply Voltage
1.8 V
Package Type
Other; Tray
Pin Count
217
View Details
6 suppliers