STMicroelectronics, Inc. Microprocessors STM32MP157AAC3T

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Request a Quote
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32MP157AAC3T is a dual-core microprocessor featuring an ARM® Cortex®-A7 core operating at 800 MHz and an ARM® Cortex®-M4 core with a maximum frequency of 209 MHz. It includes 32 KB of L1 cache for each Cortex®-A7 core and a 256 KB unified L2 cache. The device supports external DDR memory up to 1 GB and has 708 KB of internal SRAM. This microprocessor offers a wide range of connectivity options with up to 37 communication interfaces, including multiple I2C, UART, SPI, USB, and Ethernet interfaces. It also features advanced security capabilities with TrustZone® technology and active tamper detection. Power management is efficient, with a supply voltage range of 1.71 V to 3.6 V and low-power modes that reduce current consumption to as low as 2 µA in standby mode. The STM32MP157AAC3T is packaged in various BGA configurations, making it suitable for compact designs. Overall, this microprocessor is designed for applications requiring robust processing power, extensive connectivity, and low power consumption, making it a viable option for engineers looking to implement advanced embedded systems.

Datasheet Summary
Powered by GS/AI

The STM32MP157AAC3T is a dual-core microprocessor featuring an ARM® Cortex®-A7 core operating at 800 MHz and an ARM® Cortex®-M4 core with a maximum frequency of 209 MHz. It includes 32 KB of L1 cache for each Cortex®-A7 core and a 256 KB unified L2 cache. The device supports external DDR memory up to 1 GB and has 708 KB of internal SRAM. This microprocessor offers a wide range of connectivity options with up to 37 communication interfaces, including multiple I2C, UART, SPI, USB, and Ethernet interfaces. It also features advanced security capabilities with TrustZone® technology and active tamper detection. Power management is efficient, with a supply voltage range of 1.71 V to 3.6 V and low-power modes that reduce current consumption to as low as 2 µA in standby mode. The STM32MP157AAC3T is packaged in various BGA configurations, making it suitable for compact designs. Overall, this microprocessor is designed for applications requiring robust processing power, extensive connectivity, and low power consumption, making it a viable option for engineers looking to implement advanced embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-19098-1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19098-1-ND
Microprocessors 497-19098-1-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

Buy Now Datasheet
Microprocessors - 497-19098-6-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19098-6-ND
Microprocessors 497-19098-6-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

Buy Now Datasheet
Microprocessors - 497-19098-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19098-2-ND
Microprocessors 497-19098-2-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261879-STM32MP157AAC3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261879-STM32MP157AAC3T
Integrated Circuits (ICs) - Embedded - Microprocessors 1261879-STM32MP157AAC3T
Win Source Part Number: 1261879-STM32MP157AA C3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps, GbE USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tape & Reel Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,800 Package / Case: 361-TFBGA Supplier Device Package: 361-TFBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19098-2,497-1909 8-1,497-19098-6 Base Product Number: STM32

Win Source Part Number: 1261879-STM32MP157AAC3T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps, GbE
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tape & Reel
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,800
Package / Case: 361-TFBGA
Supplier Device Package: 361-TFBGA (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19098-2,497-19098-1,497-19098-6
Base Product Number: STM32

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP157AAC3T
Microprocessors - MPU STM32MP157AAC3T
Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, 3D GPU, TFT/MIPI DSI displays, FD-CAN

Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, 3D GPU, TFT/MIPI DSI displays, FD-CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP157AAC3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP157AAC3T
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP157AAC3T
IC MPU STM32MP1 650MHZ 361TFBGA

IC MPU STM32MP1 650MHZ 361TFBGA

Supplier's Site
Embedded - Microprocessors - STM32MP157AAC3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP157AAC3T
Embedded - Microprocessors STM32MP157AAC3T
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Microprocessors - STM32MP157AAC3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP157AAC3T
Microprocessors STM32MP157AAC3T
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-19098-1-ND 1261879-STM32MP157AAC3T STM32MP157AAC3T STM32MP157AAC3T STM32MP157AAC3T STM32MP157AAC3T
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 361-TFBGA BGA; Other; 361-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details