STMicroelectronics, Inc. 32-bit 32bit 650MHz Embedded Microprocessor MPU STM32MP157AAC3

Description
MPU RISC 32bit 650MHz 361-Pin TFBGA Tray Product overview: STM32MP157AAC3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP157AAC3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU RISC 32bit 650MHz 361-Pin TFBGA Tray Product overview: STM32MP157AAC3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP157AAC3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 650MHz Embedded Microprocessor MPU - 694-STM32MP157AAC3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 650MHz Embedded Microprocessor MPU
694-STM32MP157AAC3
32-bit 32bit 650MHz Embedded Microprocessor MPU 694-STM32MP157AAC3
MPU RISC 32bit 650MHz 361-Pin TFBGA Tray Product overview: STM32MP157AAC3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP157AAC3 can be used for catalog matching and distributor lookup.

MPU RISC 32bit 650MHz 361-Pin TFBGA Tray Product overview: STM32MP157AAC3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP157AAC3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1352869-STM32MP157AAC3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1352869-STM32MP157AAC3
Integrated Circuits (ICs) - Embedded - Microprocessors 1352869-STM32MP157AAC3
Win Source Part Number: 1352869-STM32MP157AA C3 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32MP1 Package: Tray Product Status: Active Package / Case: 361-TFBGA Supplier Device Package: 361-TFBGA (12x12) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 209MHz, 650MHz Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps, GbE Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ

Win Source Part Number: 1352869-STM32MP157AAC3
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32MP1
Package: Tray
Product Status: Active
Package / Case: 361-TFBGA
Supplier Device Package: 361-TFBGA (12x12)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 209MHz, 650MHz
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps, GbE
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ

Buy Now Datasheet
Microprocessors - 497-19499-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19499-ND
Microprocessors 497-19499-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP157AAC3
Microprocessors - MPU STM32MP157AAC3
Microprocessors - MPU

Microprocessors - MPU

Buy Now Datasheet
Microprocessors - STM32MP157AAC3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP157AAC3
Microprocessors STM32MP157AAC3
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Embedded - Microprocessors - STM32MP157AAC3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP157AAC3
Embedded - Microprocessors STM32MP157AAC3
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP157AAC3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP157AAC3
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP157AAC3
IC MPU STM32MP1 650MHZ 361TFBGA

IC MPU STM32MP1 650MHZ 361TFBGA

Supplier's Site
Microprocessors - STM32MP157AAC3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP157AAC3
Microprocessors STM32MP157AAC3
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-STM32MP157AAC3 1352869-STM32MP157AAC3 497-19499-ND STM32MP157AAC3 STM32MP157AAC3 STM32MP157AAC3 STM32MP157AAC3 STM32MP157AAC3
Product Name 32-bit 32bit 650MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details