STMicroelectronics, Inc. Microprocessors STM32MP153FAD1

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-STM32MP153FAD1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-STM32MP153FAD1-ND
Microprocessors 497-STM32MP153FAD1-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261832-STM32MP153FAD1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261832-STM32MP153FAD1
Integrated Circuits (ICs) - Embedded - Microprocessors 1261832-STM32MP153FAD1
Win Source Part Number: 1261832-STM32MP153FA D1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 800MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 184 Package / Case: 257-TFBGA Supplier Device Package: 257-TFBGA (10x10) Temperature Range - Operating: -20°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32MP153FAD1 Base Product Number: STM32

Win Source Part Number: 1261832-STM32MP153FAD1
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 800MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 184
Package / Case: 257-TFBGA
Supplier Device Package: 257-TFBGA (10x10)
Temperature Range - Operating: -20°C ~ 105°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32MP153FAD1
Base Product Number: STM32

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-STM32MP153FAD1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-STM32MP153FAD1
800MHZ Embedded Microprocessor MPU 694-STM32MP153FAD1
IC MPU STM32MP1 800MHZ 257TFBGA Product overview: STM32MP153FAD1 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153FAD1 can be used for catalog matching and distributor lookup.

IC MPU STM32MP1 800MHZ 257TFBGA Product overview: STM32MP153FAD1 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153FAD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - STM32MP153FAD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP153FAD1
Microprocessors STM32MP153FAD1
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microprocessors - STM32MP153FAD1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP153FAD1
Embedded - Microprocessors STM32MP153FAD1
MPU WITH ARM DUAL CORTEX-A7 800

MPU WITH ARM DUAL CORTEX-A7 800

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP153FAD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP153FAD1
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP153FAD1
IC MPU STM32MP1 800MHZ 257TFBGA

IC MPU STM32MP1 800MHZ 257TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-STM32MP153FAD1-ND 1261832-STM32MP153FAD1 694-STM32MP153FAD1 STM32MP153FAD1 STM32MP153FAD1 STM32MP153FAD1
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 800MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 STM32 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V 1.8|2.5|3.3
Package Type Other; 257-TFBGA Other; Tray BGA; Other; 257-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details