STMicroelectronics, Inc. 650MHZ Embedded Microprocessor MPU STM32MP153AAD3T

Description
IC MPU STM32MP1 650MHZ 257TFBGA Product overview: STM32MP153AAD3T from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153AAD3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU STM32MP1 650MHZ 257TFBGA Product overview: STM32MP153AAD3T from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153AAD3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650MHZ Embedded Microprocessor MPU - 694-STM32MP153AAD3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MHZ Embedded Microprocessor MPU
694-STM32MP153AAD3T
650MHZ Embedded Microprocessor MPU 694-STM32MP153AAD3T
IC MPU STM32MP1 650MHZ 257TFBGA Product overview: STM32MP153AAD3T from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153AAD3T can be used for catalog matching and distributor lookup.

IC MPU STM32MP1 650MHZ 257TFBGA Product overview: STM32MP153AAD3T from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153AAD3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - STM32MP153AAD3T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
STM32MP153AAD3T-ND
Microprocessors STM32MP153AAD3T-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261846-STM32MP153AAD3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261846-STM32MP153AAD3T
Integrated Circuits (ICs) - Embedded - Microprocessors 1261846-STM32MP153AAD3T
Win Source Part Number: 1261846-STM32MP153AA D3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,800 Package / Case: 257-TFBGA Supplier Device Package: 257-TFBGA (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1261846-STM32MP153AAD3T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,800
Package / Case: 257-TFBGA
Supplier Device Package: 257-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP153AAD3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP153AAD3T
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP153AAD3T
IC MPU STM32MP1 650MHZ 257TFBGA

IC MPU STM32MP1 650MHZ 257TFBGA

Supplier's Site
Embedded - Microprocessors - STM32MP153AAD3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP153AAD3T
Embedded - Microprocessors STM32MP153AAD3T
MPU WITH ARM DUAL CORTEX-A7 650

MPU WITH ARM DUAL CORTEX-A7 650

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP153AAD3T
Microprocessors - MPU STM32MP153AAD3T
Microprocessors - MPU

Microprocessors - MPU

Buy Now Datasheet
Microprocessors - STM32MP153AAD3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP153AAD3T
Microprocessors STM32MP153AAD3T
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-STM32MP153AAD3T STM32MP153AAD3T-ND 1261846-STM32MP153AAD3T STM32MP153AAD3T STM32MP153AAD3T STM32MP153AAD3T STM32MP153AAD3T
Product Name 650MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family STM32 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 1.71 V to 3.6 V 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; Tray Other; 257-TFBGA BGA; Other; 257-TFBGA
Pin Count 257 257
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60T-V/DWBVAO - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
Clock Speed 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers