STMicroelectronics, Inc. Microprocessors STM32MP153AAA3

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-19108-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19108-ND
Microprocessors 497-19108-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

Buy Now Datasheet
Dual 650MHz Embedded Microprocessor MPU - 694-STM32MP153AAA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 650MHz Embedded Microprocessor MPU
694-STM32MP153AAA3
Dual 650MHz Embedded Microprocessor MPU 694-STM32MP153AAA3
Dual-Core MPU: Arm A7 650MHz, M4 Coproc, TFT, FD-CAN Product overview: STM32MP153AAA3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153AAA3 can be used for catalog matching and distributor lookup.

Dual-Core MPU: Arm A7 650MHz, M4 Coproc, TFT, FD-CAN Product overview: STM32MP153AAA3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP153AAA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261841-STM32MP153AAA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261841-STM32MP153AAA3
Integrated Circuits (ICs) - Embedded - Microprocessors 1261841-STM32MP153AAA3
Win Source Part Number: 1261841-STM32MP153AA A3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 84 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19108 Base Product Number: STM32

Win Source Part Number: 1261841-STM32MP153AAA3
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 84
Package / Case: 448-LFBGA
Supplier Device Package: 448-LFBGA (18x18)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19108
Base Product Number: STM32

Buy Now Datasheet
Microprocessors - STM32MP153AAA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP153AAA3
Microprocessors STM32MP153AAA3
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

Buy Now Datasheet
Microprocessors - STM32MP153AAA3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP153AAA3
Microprocessors STM32MP153AAA3
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP153AAA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP153AAA3
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP153AAA3
IC MPU STM32MP1 650MHZ 448LFBGA

IC MPU STM32MP1 650MHZ 448LFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP153AAA3
Microprocessors - MPU STM32MP153AAA3
Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, TFT display, FD-CAN

Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, TFT display, FD-CAN

Buy Now Datasheet
Embedded - Microprocessors - STM32MP153AAA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP153AAA3
Embedded - Microprocessors STM32MP153AAA3
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-19108-ND 694-STM32MP153AAA3 1261841-STM32MP153AAA3 STM32MP153AAA3 STM32MP153AAA3 STM32MP153AAA3 STM32MP153AAA3 STM32MP153AAA3
Product Name Microprocessors Dual 650MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 448-LFBGA BGA; Other; 448-LFBGA Other; 448-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details