STMicroelectronics, Inc. Microprocessors STM32MP151DAD1

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-STM32MP151DAD1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-STM32MP151DAD1-ND
Microprocessors 497-STM32MP151DAD1-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261864-STM32MP151DAD1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261864-STM32MP151DAD1
Integrated Circuits (ICs) - Embedded - Microprocessors 1261864-STM32MP151DAD1
Win Source Part Number: 1261864-STM32MP151DA D1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 209MHz, 800MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 184 Package / Case: 257-TFBGA Supplier Device Package: 257-TFBGA (10x10) Temperature Range - Operating: -20°C ~ 105°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32MP151DAD1 Base Product Number: STM32

Win Source Part Number: 1261864-STM32MP151DAD1
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 209MHz, 800MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 184
Package / Case: 257-TFBGA
Supplier Device Package: 257-TFBGA (10x10)
Temperature Range - Operating: -20°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32MP151DAD1
Base Product Number: STM32

Buy Now Datasheet
Microprocessors - STM32MP151DAD1 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP151DAD1
Microprocessors STM32MP151DAD1
MPU WITH ARM CORTEX-A7 800 MHZ,

MPU WITH ARM CORTEX-A7 800 MHZ,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP151DAD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP151DAD1
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP151DAD1
IC MPU STM32MP1 800MHZ 257TFBGA

IC MPU STM32MP1 800MHZ 257TFBGA

Supplier's Site
MPU WITH ARM CORTEX-A7 800 MHZ, - 761-STM32MP151DAD1 - Utmel Electronic Limited
Hong Kong, China
MPU WITH ARM CORTEX-A7 800 MHZ,
761-STM32MP151DAD1
MPU WITH ARM CORTEX-A7 800 MHZ, 761-STM32MP151DAD1
MPU WITH ARM CORTEX-A7 800 MHZ,

MPU WITH ARM CORTEX-A7 800 MHZ,

Supplier's Site
Embedded - Microprocessors - STM32MP151DAD1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP151DAD1
Embedded - Microprocessors STM32MP151DAD1
MPU WITH ARM CORTEX-A7 800 MHZ,

MPU WITH ARM CORTEX-A7 800 MHZ,

Supplier's Site Datasheet
Microprocessors - STM32MP151DAD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP151DAD1
Microprocessors STM32MP151DAD1
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-STM32MP151DAD1-ND 1261864-STM32MP151DAD1 STM32MP151DAD1 STM32MP151DAD1 761-STM32MP151DAD1 STM32MP151DAD1 STM32MP151DAD1
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors MPU WITH ARM CORTEX-A7 800 MHZ, Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 257-TFBGA Other; 257-TFBGA Other; 257-TFBGA BGA; Other; 257-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBCDNBPTX - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - A80860XP-40 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - MCP16501TE-E/RMB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details