STMicroelectronics, Inc. Microprocessors STM32MP151CAD3

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - STM32MP151CAD3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
STM32MP151CAD3-ND
Microprocessors STM32MP151CAD3-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320971-STM32MP151CAD3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320971-STM32MP151CAD3
Integrated Circuits (ICs) - Embedded - Microprocessors 1320971-STM32MP151CAD3
Manufacturer: STMicroelectronics Win Source Part Number: 1320971-STM32MP151CA D3 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,104 Supplier Device Package: 257-TFBGA (10x10) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 257-TFBGA Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: STM32 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1320971-STM32MP151CAD3
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,104
Supplier Device Package: 257-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 257-TFBGA
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: STM32
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Microprocessors - STM32MP151CAD3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP151CAD3
Microprocessors STM32MP151CAD3
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP151CAD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP151CAD3
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP151CAD3
IC MPU STM32MP1 650MHZ 257TFBGA

IC MPU STM32MP1 650MHZ 257TFBGA

Supplier's Site
Microprocessors - STM32MP151CAD3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP151CAD3
Microprocessors STM32MP151CAD3
MPU WITH ARM CORTEX-A7 650 MHZ,

MPU WITH ARM CORTEX-A7 650 MHZ,

Supplier's Site Datasheet
Embedded - Microprocessors - STM32MP151CAD3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP151CAD3
Embedded - Microprocessors STM32MP151CAD3
MPU WITH ARM CORTEX-A7 650 MHZ,

MPU WITH ARM CORTEX-A7 650 MHZ,

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP151CAD3
Microprocessors - MPU STM32MP151CAD3
Microprocessors - MPU

Microprocessors - MPU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number STM32MP151CAD3-ND 1320971-STM32MP151CAD3 STM32MP151CAD3 STM32MP151CAD3 STM32MP151CAD3 STM32MP151CAD3 STM32MP151CAD3
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 257-TFBGA Other; 257-TFBGA BGA; Other; 257-TFBGA Other; 257-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405CR-3BB200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405CR
View Details
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
SAM9X60D5M - SAM9X60D5M - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 1.02 to 1.21
Package Type Other; ['TFBGA']
View Details