32-BIT ARM CORTEX-A7 900MHZ MPU
32-BIT ARM CORTEX-A7 900MHZ MPU
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 497-STM32MP135FAG7-ND | STM32MP135FAG7 | STM32MP135FAG7 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 289-TFBGA |