STMicroelectronics
Microprocessors
STM32MP131DAG7
Description
STM32MP131DAG7
Request a Quote
Email Supplier
Datasheet
Description
STM32MP131DAG7
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
497-STM32MP131DAG7-ND |
STM32MP131DAG7 |
|
Product Name
|
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
|
Data Bus
|
32-Bit
|
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A7
|
ARM; ARMR CortexR-A7
|
|
Supply Voltage
|
1.8V; 2.5V; 3.3V
|
|
|
Package Type
|
Other; 289-TFBGA
|
Other; 289-TFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 352 TBGA
Clock Speed
350 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|