STMICROELECTRONICS
STM32MP131AAF3 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
STMicroelectronics
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP131AAF3
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
STM32MP131AAF3 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARMR CortexR-A7
|
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Package Type
Other; 169-PGA (44.7x44.7)
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
2 suppliers
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details