The STM32L562QEI6P is an ultra-low-power microcontroller based on the Arm® Cortex®-M33 architecture, featuring a maximum operating frequency of 110 MHz and delivering up to 165 DMIPS performance. It includes up to 512 KB of Flash memory and 256 KB of SRAM, with a hardware parity check on a portion of the SRAM. The device supports a wide power supply range from 1.71 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is designed for energy efficiency, offering various low-power modes, including a shutdown mode consuming only 17 nA and a standby mode at 108 nA. It features an ART Accelerator for zero-wait-state execution from Flash memory, enhancing performance for real-time applications. The STM32L562QEI6P also integrates advanced security features, including Arm® TrustZone® technology, AES coprocessor, and a true random number generator compliant with NIST standards. The device supports a rich set of peripherals, including up to 19 communication interfaces such as USB, I2C, and SPI, as well as multiple timers and analog peripherals. It is packaged in a compact 132-ball UFBGA format, making it suitable for space-constrained applications. This microcontroller is ideal for projects requiring low power consumption, robust security, and versatile connectivity options.
IC MCU 32BIT 512KB FLSH 132UFBGA
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)
IC MCU 32BIT 512KB FLSH 132UFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L562QEI6P | STM32L562QEI6P | STM32L562QEI6P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 110 MHz | 110 MHz | |
| RAM | 256 KB | 256 KB | |
| ROM Type | Flash; FLASH |