STMicroelectronics, Inc. Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU STM32L4R9ZIY6PTR

Description
Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, LCD-TFT, MIPI DSI Product overview: STM32L4R9ZIY6PTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R9ZIY6PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, LCD-TFT, MIPI DSI Product overview: STM32L4R9ZIY6PTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R9ZIY6PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU - 685-STM32L4R9ZIY6PTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU
685-STM32L4R9ZIY6PTR
Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU 685-STM32L4R9ZIY6PTR
Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, LCD-TFT, MIPI DSI Product overview: STM32L4R9ZIY6PTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R9ZIY6PTR can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, LCD-TFT, MIPI DSI Product overview: STM32L4R9ZIY6PTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R9ZIY6PTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L4R9ZIY6PTR - 898249-STM32L4R9ZIY6PTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L4R9ZIY6PTR
898249-STM32L4R9ZIY6PTR
Embedded - Embedded - Microcontrollers - STM32L4R9ZIY6PTR 898249-STM32L4R9ZIY6PTR
Manufacturer: STMicroelectronics Win Source Part Number: 898249-STM32L4R9ZIY6 PTR Series: STM32L4R Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Reel - TR Package: 144-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L4R9 Categories: Integrated Circuits (ICs) Case / Package: 144-WLCSP (5.24x5.24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32L4R9ZIY6PTR , 497-STM32L4R9ZIY6PDK R, STM32L4R9ZIY6PTR-ND, 497-STM32L4R9ZIY6PCT

Manufacturer: STMicroelectronics
Win Source Part Number: 898249-STM32L4R9ZIY6PTR
Series: STM32L4R
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Reel - TR
Package: 144-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: STM32L4R9
Categories: Integrated Circuits (ICs)
Case / Package: 144-WLCSP (5.24x5.24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32L4R9ZIY6PTR, 497-STM32L4R9ZIY6PDKR, STM32L4R9ZIY6PTR-ND, 497-STM32L4R9ZIY6PCT

Buy Now Datasheet
Microcontrollers - 497-STM32L4R9ZIY6PCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L4R9ZIY6PCT-ND
Microcontrollers 497-STM32L4R9ZIY6PCT-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Microcontrollers - 497-STM32L4R9ZIY6PDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Microcontrollers - 497-STM32L4R9ZIY6PTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L4R9ZIY6PTR-ND
Microcontrollers 497-STM32L4R9ZIY6PTR-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4R9ZIY6PTR
ARM Microcontrollers - MCU STM32L4R9ZIY6PTR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, LCD-TFT, MIPI DSI

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, LCD-TFT, MIPI DSI

Buy Now Datasheet
Microcontrollers - STM32L4R9ZIY6PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4R9ZIY6PTR
Microcontrollers STM32L4R9ZIY6PTR
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4R9ZIY6PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4R9ZIY6PTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R9ZIY6PTR
IC MCU 32BIT 2MB FLASH 144WLCSP

IC MCU 32BIT 2MB FLASH 144WLCSP

Supplier's Site
Microcontrollers - STM32L4R9ZIY6PTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4R9ZIY6PTR
Microcontrollers STM32L4R9ZIY6PTR
IC MCU 32BIT 2MB FLASH 144WLCSP

IC MCU 32BIT 2MB FLASH 144WLCSP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L4R9ZIY6PTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4R9ZIY6PTR
Embedded - Microcontrollers STM32L4R9ZIY6PTR
IC MCU 32BIT 2MB FLASH 144WLCSP

IC MCU 32BIT 2MB FLASH 144WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L4R9ZIY6PTR 898249-STM32L4R9ZIY6PTR 497-STM32L4R9ZIY6PCT-ND STM32L4R9ZIY6PTR STM32L4R9ZIY6PTR STM32L4R9ZIY6PTR STM32L4R9ZIY6PTR STM32L4R9ZIY6PTR
Product Name Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L4R9ZIY6PTR Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 48 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Supply Voltage 1.8 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 2000 KB 640 KB 640 KB 640 KB 640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers