ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L4Q5RGT6-ND | STM32L4Q5RGT6 | STM32L4Q5RGT6 | STM32L4Q5RGT6 | STM32L4Q5RGT6 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 320 KB | 320 KB | 320 KB | 320 KB | |
| ROM | 1000 KB |