STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4A6QGI6P

Description
Win Source Part Number: 1350363-STM32L4A6QGI 6P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 2,496 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 110 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 19x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32L4A6
Request a Quote Datasheet
Description
Win Source Part Number: 1350363-STM32L4A6QGI 6P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 2,496 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 110 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 19x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32L4A6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1350363-STM32L4A6QGI6P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1350363-STM32L4A6QGI6P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1350363-STM32L4A6QGI6P
Win Source Part Number: 1350363-STM32L4A6QGI 6P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 2,496 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 110 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 19x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32L4A6

Win Source Part Number: 1350363-STM32L4A6QGI6P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 2,496
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 110
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 19x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 132-UFBGA
Supplier Device Package: 132-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L4A6

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L4A6QGI6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L4A6QGI6P
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L4A6QGI6P
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, AES-256, DFSDM Product overview: STM32L4A6QGI6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4A6QGI6P can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, AES-256, DFSDM Product overview: STM32L4A6QGI6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4A6QGI6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18001-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18001-ND
Microcontrollers 497-18001-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32L4A6QGI6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4A6QGI6P
Microcontrollers STM32L4A6QGI6P
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4A6QGI6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4A6QGI6P
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4A6QGI6P
IC MCU 32BIT 1MB FLASH 132UFBGA

IC MCU 32BIT 1MB FLASH 132UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32L4A6QGI6P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4A6QGI6P
Embedded - Microcontrollers STM32L4A6QGI6P
IC MCU 32BIT 1MB FLASH 132UFBGA

IC MCU 32BIT 1MB FLASH 132UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L4A6QGI6P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4A6QGI6P
Microcontrollers STM32L4A6QGI6P
IC MCU 32BIT 1MB FLASH 132UFBGA

IC MCU 32BIT 1MB FLASH 132UFBGA

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Ufbga-132; Product Range Stmicroelectronics - 56AC6746 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Ufbga-132; Product Range Stmicroelectronics
56AC6746
Mcu, Arm Cortex-M4, 80Mhz, Ufbga-132; Product Range Stmicroelectronics 56AC6746
MCU, ARM CORTEX-M4, 80MHZ, UFBGA-132; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:132Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, UFBGA-132; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:132Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4A6QGI6P
ARM Microcontrollers - MCU STM32L4A6QGI6P
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, AES-256, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, AES-256, DFSDM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1350363-STM32L4A6QGI6P 685-STM32L4A6QGI6P 497-18001-ND STM32L4A6QGI6P STM32L4A6QGI6P STM32L4A6QGI6P STM32L4A6QGI6P 56AC6746 STM32L4A6QGI6P
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M4, 80Mhz, Ufbga-132; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 320 KB 320 KB 320 KB 320 KB 320 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to ? volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7624AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers