ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, 100-pin PQFP Product overview: STM32L496VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496VGT6TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1322446-STM32L496VGT
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
Fake Threat In the Open Market: 70
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: STM32L496
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L496VGT6TR-ND | 685-STM32L496VGT6TR | 1322446-STM32L496VGT6TR | STM32L496VGT6TR | STM32L496VGT6TR | STM32L496VGT6TR | STM32L496VGT6TR | STM32L496VGT6TR |
| Product Name | Microcontrollers | ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 48 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 320 KB | 1000 KB | 320 KB | 320 KB | 320 KB | |||
| ROM | 1000 KB |