STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L496RGT6 STM32L496RGT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851362-STM32L496RGT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: STM32L496 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851362-STM32L496RGT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: STM32L496 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L496RGT6 is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 architecture, featuring a floating-point unit (FPU) and capable of executing at 80 MHz with a performance of 100 DMIPS. It includes up to 1 MB of flash memory and 320 KB of SRAM, with advanced memory features such as dual-bank flash for read-while-write operations and proprietary code readout protection. The device supports a wide range of operating voltages from 1.71 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with a rich set of peripherals, including a USB OTG FS interface, multiple communication interfaces (such as I2C, SPI, and UART), and a dedicated Chrom-ART Accelerator for enhanced graphics processing. It also features an extensive array of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), making it suitable for various applications, including motor control and sensor interfacing. The STM32L496RGT6 is designed for low power consumption, with several low-power modes and a wake-up time of just 5 µs from Stop mode. It also includes a real-time clock (RTC) with calendar functions and multiple wake-up pins. The device's advanced features and low power capabilities make it a strong candidate for battery-operated and energy-sensitive applications.

Datasheet Summary
Powered by GS/AI

The STM32L496RGT6 is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 architecture, featuring a floating-point unit (FPU) and capable of executing at 80 MHz with a performance of 100 DMIPS. It includes up to 1 MB of flash memory and 320 KB of SRAM, with advanced memory features such as dual-bank flash for read-while-write operations and proprietary code readout protection. The device supports a wide range of operating voltages from 1.71 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with a rich set of peripherals, including a USB OTG FS interface, multiple communication interfaces (such as I2C, SPI, and UART), and a dedicated Chrom-ART Accelerator for enhanced graphics processing. It also features an extensive array of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), making it suitable for various applications, including motor control and sensor interfacing. The STM32L496RGT6 is designed for low power consumption, with several low-power modes and a wake-up time of just 5 µs from Stop mode. It also includes a real-time clock (RTC) with calendar functions and multiple wake-up pins. The device's advanced features and low power capabilities make it a strong candidate for battery-operated and energy-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L496RGT6 - 851362-STM32L496RGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L496RGT6
851362-STM32L496RGT6
Embedded - Embedded - Microcontrollers - STM32L496RGT6 851362-STM32L496RGT6
Manufacturer: STMicroelectronics Win Source Part Number: 851362-STM32L496RGT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: STM32L496 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851362-STM32L496RGT6
Series: STM32L4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: STM32L496
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU
685-STM32L496RGT6
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU 685-STM32L496RGT6
32-Bit ARM Cortex-M4 MCU, 80MHz, 1MB Flash, 64-Pin Product overview: STM32L496RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496RGT6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 80MHz, 1MB Flash, 64-Pin Product overview: STM32L496RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496RGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17101-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17101-ND
Microcontrollers 497-17101-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L496RGT6
ARM Microcontrollers - MCU STM32L496RGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L496RGT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L496RGT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L496RGT6
1MB 1.71V~3.6V CM4 320KB 80MHz FLASH 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1MB 1.71V~3.6V CM4 320KB 80MHz FLASH 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32L496RGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L496RGT6
Microcontrollers STM32L496RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L496RGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L496RGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L496RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32L496RGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L496RGT6
Microcontrollers STM32L496RGT6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Lqfp-64; Product Range Stmicroelectronics - 13AC4005 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Lqfp-64; Product Range Stmicroelectronics
13AC4005
Mcu, 32Bit, 80Mhz, Lqfp-64; Product Range Stmicroelectronics 13AC4005
MCU, 32BIT, 80MHZ, LQFP-64; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, LQFP-64; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L496RGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L496RGT6
Embedded - Microcontrollers STM32L496RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851362-STM32L496RGT6 685-STM32L496RGT6 497-17101-ND STM32L496RGT6 STM32L496RGT6 STM32L496RGT6 STM32L496RGT6 STM32L496RGT6 13AC4005 STM32L496RGT6
Product Name Embedded - Embedded - Microcontrollers - STM32L496RGT6 ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 80Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
I/O Ports 52 52 52
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.8 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Bits Other; A/D 16x12b; D/A 2x12b Other; 12bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers