STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476ZGT6TR

Description
Win Source Part Number: 1262296-STM32L476ZGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L476ZGT6TR, STM32L476ZGT6TR,497- STM32L476ZGT6DKR,497 -STM32L476ZGT6CT,497 -19681,497-19681 Base Product Number: STM32L476
Request a Quote
Description
Win Source Part Number: 1262296-STM32L476ZGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L476ZGT6TR, STM32L476ZGT6TR,497- STM32L476ZGT6DKR,497 -STM32L476ZGT6CT,497 -19681,497-19681 Base Product Number: STM32L476
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L476ZGT6TR is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit (FPU) and capable of operating at frequencies up to 80 MHz. It includes up to 1 MB of Flash memory and 128 KB of SRAM, with advanced power management capabilities allowing for various low-power modes, including a shutdown mode consuming as little as 30 nA. The device supports a wide range of peripherals, including 20 communication interfaces such as USB OTG, multiple USARTs, and I2C, as well as rich analog features like three 12-bit ADCs and two 12-bit DACs. The STM32L476ZGT6TR is available in multiple package options, including LQFP144 and UFBGA144, and offers up to 114 fast I/Os, most of which are 5 V-tolerant. It also supports capacitive sensing with up to 24 channels and includes a real-time clock (RTC) with calendar functions. The microcontroller is designed for applications requiring low power consumption and high performance, making it suitable for battery-operated devices and IoT applications.

Datasheet Summary
Powered by GS/AI

The STM32L476ZGT6TR is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit (FPU) and capable of operating at frequencies up to 80 MHz. It includes up to 1 MB of Flash memory and 128 KB of SRAM, with advanced power management capabilities allowing for various low-power modes, including a shutdown mode consuming as little as 30 nA. The device supports a wide range of peripherals, including 20 communication interfaces such as USB OTG, multiple USARTs, and I2C, as well as rich analog features like three 12-bit ADCs and two 12-bit DACs. The STM32L476ZGT6TR is available in multiple package options, including LQFP144 and UFBGA144, and offers up to 114 fast I/Os, most of which are 5 V-tolerant. It also supports capacitive sensing with up to 24 channels and includes a real-time clock (RTC) with calendar functions. The microcontroller is designed for applications requiring low power consumption and high performance, making it suitable for battery-operated devices and IoT applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262296-STM32L476ZGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262296-STM32L476ZGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262296-STM32L476ZGT6TR
Win Source Part Number: 1262296-STM32L476ZGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L476ZGT6TR, STM32L476ZGT6TR,497- STM32L476ZGT6DKR,497 -STM32L476ZGT6CT,497 -19681,497-19681 Base Product Number: STM32L476

Win Source Part Number: 1262296-STM32L476ZGT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32L476ZGT6TR,STM32L476ZGT6TR,497-STM32L476ZGT6DKR,497-STM32L476ZGT6CT,497-19681,497-19681
Base Product Number: STM32L476

Buy Now Datasheet
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU - 685-STM32L476ZGT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU
685-STM32L476ZGT6TR
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU 685-STM32L476ZGT6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 1MB Flash, 114 I/O, 144-pin PQFP Product overview: STM32L476ZGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476ZGT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 1MB Flash, 114 I/O, 144-pin PQFP Product overview: STM32L476ZGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476ZGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32L476ZGT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L476ZGT6TR-ND
Microcontrollers 497-STM32L476ZGT6TR-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-STM32L476ZGT6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L476ZGT6DKR-ND
Microcontrollers 497-STM32L476ZGT6DKR-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-STM32L476ZGT6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L476ZGT6CT-ND
Microcontrollers 497-STM32L476ZGT6CT-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32L476ZGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L476ZGT6TR
Microcontrollers STM32L476ZGT6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L476ZGT6TR
ARM Microcontrollers - MCU STM32L476ZGT6TR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, LCD, USB OTG, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, LCD, USB OTG, DFSDM

Buy Now Datasheet
Embedded - Microcontrollers - STM32L476ZGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L476ZGT6TR
Embedded - Microcontrollers STM32L476ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L476ZGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L476ZGT6TR
Microcontrollers STM32L476ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L476ZGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L476ZGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262296-STM32L476ZGT6TR 685-STM32L476ZGT6TR 497-STM32L476ZGT6TR-ND STM32L476ZGT6TR STM32L476ZGT6TR STM32L476ZGT6TR STM32L476ZGT6TR STM32L476ZGT6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details