STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L476JGY7TR STM32L476JGY7TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 811470-STM32L476JGY7 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 72-WLCSP (4.41x3.76) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 72-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L476 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 811470-STM32L476JGY7 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 72-WLCSP (4.41x3.76) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 72-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L476 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L476JGY7TR - 811470-STM32L476JGY7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L476JGY7TR
811470-STM32L476JGY7TR
Embedded - Embedded - Microcontrollers - STM32L476JGY7TR 811470-STM32L476JGY7TR
Manufacturer: STMicroelectronics Win Source Part Number: 811470-STM32L476JGY7 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 72-WLCSP (4.41x3.76) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 72-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L476 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 811470-STM32L476JGY7TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 57
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 72-WLCSP (4.41x3.76)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 72-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L476
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Buy Now
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU - 685-STM32L476JGY7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU
685-STM32L476JGY7TR
ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU 685-STM32L476JGY7TR
32-bit ARM Cortex-M4 MCU, 80MHz, 1MB Flash, LCD, USB OTG, 72-Pin BGA Product overview: STM32L476JGY7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JGY7TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 1MB Flash, LCD, USB OTG, 72-Pin BGA Product overview: STM32L476JGY7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JGY7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L476JGY7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L476JGY7TR-ND
Microcontrollers STM32L476JGY7TR-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - STM32L476JGY7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L476JGY7TR
Microcontrollers STM32L476JGY7TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L476JGY7TR
ARM Microcontrollers - MCU STM32L476JGY7TR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, LCD, USB OTG, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, LCD, USB OTG, DFSDM

Buy Now Datasheet
Embedded - Microcontrollers - STM32L476JGY7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L476JGY7TR
Embedded - Microcontrollers STM32L476JGY7TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L476JGY7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L476JGY7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476JGY7TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site
Microcontrollers - STM32L476JGY7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L476JGY7TR
Microcontrollers STM32L476JGY7TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811470-STM32L476JGY7TR 685-STM32L476JGY7TR STM32L476JGY7TR-ND STM32L476JGY7TR STM32L476JGY7TR STM32L476JGY7TR STM32L476JGY7TR STM32L476JGY7TR
Product Name Embedded - Embedded - Microcontrollers - STM32L476JGY7TR ARM Cortex-M 32-bit 80MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to ? volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers