32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 131KB RAM, PQFP-64 Product overview: STM32L471RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L471RET6TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1321970-STM32L471RET
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
Fake Threat In the Open Market: 85
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
Other Part Number: 497-STM32L471RET6TR
Base Product Number: STM32L471
Moisture Sensitivity Level (MSL): 3 (168 Hours)
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L471RET6TR | 1321970-STM32L471RET6TR | 497-STM32L471RET6TR-ND | STM32L471RET6TR | STM32L471RET6TR | STM32L471RET6TR | STM32L471RET6TR |
| Product Name | ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 48 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Supply Voltage | 1.71 to ? volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | 1.71 to 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB |