STMicroelectronics, Inc. ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU STM32L452REY6TR

Description
32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 1.8V, 64-pin BGA Product overview: STM32L452REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452REY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 1.8V, 64-pin BGA Product overview: STM32L452REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452REY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU - 685-STM32L452REY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU
685-STM32L452REY6TR
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU 685-STM32L452REY6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 1.8V, 64-pin BGA Product overview: STM32L452REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452REY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 1.8V, 64-pin BGA Product overview: STM32L452REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452REY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17951-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17951-1-ND
Microcontrollers 497-17951-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Microcontrollers - 497-17951-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17951-6-ND
Microcontrollers 497-17951-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Microcontrollers - 497-17951-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17951-2-ND
Microcontrollers 497-17951-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L452REY6TR - 810468-STM32L452REY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L452REY6TR
810468-STM32L452REY6TR
Embedded - Embedded - Microcontrollers - STM32L452REY6TR 810468-STM32L452REY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 810468-STM32L452REY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 52 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 64-WLCSP (3.36x3.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: STM32L452 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 810468-STM32L452REY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 52
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 64-WLCSP (3.36x3.66)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Part Number Series: STM32L452
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Buy Now
Microcontrollers - STM32L452REY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L452REY6TR
Microcontrollers STM32L452REY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Microcontrollers - STM32L452REY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L452REY6TR
Microcontrollers STM32L452REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L452REY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L452REY6TR
Embedded - Microcontrollers STM32L452REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics - 56AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics
56AC6786
Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics 56AC6786
MCU, ARM CORTEX-M4, 80MHZ, WLCSP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:160KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, WLCSP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:160KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L452REY6TR
ARM Microcontrollers - MCU STM32L452REY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L452REY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L452REY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L452REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L452REY6TR 497-17951-1-ND 810468-STM32L452REY6TR STM32L452REY6TR STM32L452REY6TR STM32L452REY6TR 56AC6786 STM32L452REY6TR STM32L452REY6TR
Product Name ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L452REY6TR Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers