STMicroelectronics, Inc. Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU STM32L452RET6P

Description
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, USB Device, DFSDM Product overview: STM32L452RET6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452RET6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, USB Device, DFSDM Product overview: STM32L452RET6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452RET6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L452RET6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L452RET6P
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L452RET6P
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, USB Device, DFSDM Product overview: STM32L452RET6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452RET6P can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, USB Device, DFSDM Product overview: STM32L452RET6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452RET6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17986-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17986-ND
Microcontrollers 497-17986-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262213-STM32L452RET6P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262213-STM32L452RET6P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262213-STM32L452RET6P
Win Source Part Number: 1262213-STM32L452RET 6P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 960 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 52 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17986,STM32L452R ET6P Base Product Number: STM32L452

Win Source Part Number: 1262213-STM32L452RET6P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 52
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17986,STM32L452RET6P
Base Product Number: STM32L452

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L452RET6P
ARM Microcontrollers - MCU STM32L452RET6P
ARM Microcontrollers - MCU Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 Kbytes Flash, USB Device, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 Kbytes Flash, USB Device, DFSDM

Buy Now Datasheet
Embedded - Microcontrollers - STM32L452RET6P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L452RET6P
Embedded - Microcontrollers STM32L452RET6P
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L452RET6P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L452RET6P
Microcontrollers STM32L452RET6P
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L452RET6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L452RET6P
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L452RET6P
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32L452RET6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L452RET6P
Microcontrollers STM32L452RET6P
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-64; Product Range Stmicroelectronics - 56AC6785 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-64; Product Range Stmicroelectronics
56AC6785
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-64; Product Range Stmicroelectronics 56AC6785
MCU, ARM CORTEX-M4, 80MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:160KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:160KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L452RET6P 497-17986-ND 1262213-STM32L452RET6P STM32L452RET6P STM32L452RET6P STM32L452RET6P STM32L452RET6P STM32L452RET6P 56AC6785
Product Name Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M4, 80Mhz, Lqfp-64; Product Range Stmicroelectronics
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Bits Other; A/D 16x12b; D/A 1x12b
RAM 160 KB 512 KB 160 KB 160 KB 160 KB 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details