STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L451REY6TR STM32L451REY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852541-STM32L451REY6 TR Series: STM32L4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 52 Family Name: STM32L451 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L451REY6TR-ND, 497-17950-6, 497-17950-2, 497-17950-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852541-STM32L451REY6 TR Series: STM32L4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 52 Family Name: STM32L451 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L451REY6TR-ND, 497-17950-6, 497-17950-2, 497-17950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L451REY6TR - 852541-STM32L451REY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L451REY6TR
852541-STM32L451REY6TR
Embedded - Embedded - Microcontrollers - STM32L451REY6TR 852541-STM32L451REY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 852541-STM32L451REY6 TR Series: STM32L4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 52 Family Name: STM32L451 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L451REY6TR-ND, 497-17950-6, 497-17950-2, 497-17950-1

Manufacturer: STMicroelectronics
Win Source Part Number: 852541-STM32L451REY6TR
Series: STM32L4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 52
Family Name: STM32L451
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32L451REY6TR-ND, 497-17950-6, 497-17950-2, 497-17950-1

Buy Now Datasheet
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU - 685-STM32L451REY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU
685-STM32L451REY6TR
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU 685-STM32L451REY6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 163KB RAM, 83 I/O Product overview: STM32L451REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 163KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451REY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 163KB RAM, 83 I/O Product overview: STM32L451REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB, 163KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451REY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17950-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17950-1-ND
Microcontrollers 497-17950-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Microcontrollers - 497-17950-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17950-6-ND
Microcontrollers 497-17950-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Microcontrollers - 497-17950-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17950-2-ND
Microcontrollers 497-17950-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Microcontrollers - STM32L451REY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L451REY6TR
Microcontrollers STM32L451REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L451REY6TR
ARM Microcontrollers - MCU STM32L451REY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L451REY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L451REY6TR
Microcontrollers STM32L451REY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L451REY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L451REY6TR
Embedded - Microcontrollers STM32L451REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L451REY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L451REY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L451REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852541-STM32L451REY6TR 685-STM32L451REY6TR 497-17950-1-ND STM32L451REY6TR STM32L451REY6TR STM32L451REY6TR STM32L451REY6TR STM32L451REY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L451REY6TR ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
I/O Ports 52 52 52
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details