STMicroelectronics, Inc. Microcontrollers STM32L433VCT6

Description
STMicroelectronics, STM32L433VCT6
Request a Quote Datasheet
Description
STMicroelectronics, STM32L433VCT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1894026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894026
Microcontrollers 1894026
STMicroelectronics, STM32L433VCT6

STMicroelectronics, STM32L433VCT6

Supplier's Site
Microcontrollers - 1894026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894026P
Microcontrollers 1894026P
STMicroelectronics, STM32L433VCT6

STMicroelectronics, STM32L433VCT6

Supplier's Site
Microcontrollers - 1893878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893878
Microcontrollers 1893878
STMicroelectronics, STM32L433VCT6

STMicroelectronics, STM32L433VCT6

Supplier's Site
Microcontrollers - 497-16584-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16584-ND
Microcontrollers 497-16584-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L433VCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L433VCT6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L433VCT6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, LCD, USB Product overview: STM32L433VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433VCT6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, LCD, USB Product overview: STM32L433VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433VCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L433VCT6 - 844936-STM32L433VCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L433VCT6
844936-STM32L433VCT6
Embedded - Embedded - Microcontrollers - STM32L433VCT6 844936-STM32L433VCT6
Manufacturer: STMicroelectronics Win Source Part Number: 844936-STM32L433VCT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 83 Family Name: STM32L433 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 844936-STM32L433VCT6
Series: STM32L4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 83
Family Name: STM32L433
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - STM32L433VCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L433VCT6
Embedded - Microcontrollers STM32L433VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L433VCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L433VCT6
Microcontrollers STM32L433VCT6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L433VCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L433VCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L433VCT6
256KB 1.71V~3.6V CM4 64KB 80MHz FLASH 83 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 1.71V~3.6V CM4 64KB 80MHz FLASH 83 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L433VCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L433VCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L433VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L433VCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L433VCT6
Microcontrollers STM32L433VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Tqfp-100; Product Range Stmicroelectronics - 24AC5433 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Tqfp-100; Product Range Stmicroelectronics
24AC5433
Mcu, Arm Cortex-M4, 80Mhz, Tqfp-100; Product Range Stmicroelectronics 24AC5433
MCU, ARM CORTEX-M4, 80MHZ, TQFP-100; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, TQFP-100; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L433VCT6
ARM Microcontrollers - MCU STM32L433VCT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1894026 1894026P 497-16584-ND 685-STM32L433VCT6 844936-STM32L433VCT6 STM32L433VCT6 STM32L433VCT6 STM32L433VCT6 STM32L433VCT6 STM32L433VCT6 24AC5433 STM32L433VCT6
Product Name Microcontrollers Microcontrollers Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L433VCT6 Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M4, 80Mhz, Tqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP Other; 100-LQFP QFP; Other; 100-LQFP
Pin Count 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers