STMicroelectronics, Inc. Microcontrollers STM32L433RBY6TR

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17946-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17946-6-ND
Microcontrollers 497-17946-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

Buy Now Datasheet
Microcontrollers - 497-17946-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17946-2-ND
Microcontrollers 497-17946-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

Buy Now Datasheet
Microcontrollers - 497-17946-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17946-1-ND
Microcontrollers 497-17946-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262287-STM32L433RBY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262287-STM32L433RBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262287-STM32L433RBY6TR
Win Source Part Number: 1262287-STM32L433RBY 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-UFBGA, WLCSP Supplier Device Package: 64-WLCSP (3.14x3.13) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17946-1,497-1794 6-2,STM32L433RBY6TR, 497-17946-6 Base Product Number: STM32L433

Win Source Part Number: 1262287-STM32L433RBY6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-UFBGA, WLCSP
Supplier Device Package: 64-WLCSP (3.14x3.13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17946-1,497-17946-2,STM32L433RBY6TR,497-17946-6
Base Product Number: STM32L433

Buy Now Datasheet
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU - 685-STM32L433RBY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU
685-STM32L433RBY6TR
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU 685-STM32L433RBY6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 128KB Flash, 64-pin BGA Product overview: STM32L433RBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433RBY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 128KB Flash, 64-pin BGA Product overview: STM32L433RBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433RBY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics - 56AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics
56AC6761
Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics 56AC6761
MCU, ARM CORTEX-M4, 80MHZ, WLCSP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, WLCSP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L433RBY6TR
ARM Microcontrollers - MCU STM32L433RBY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L433RBY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L433RBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L433RBY6TR
IC MCU 32BIT 128KB FLASH 64WLCSP

IC MCU 32BIT 128KB FLASH 64WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32L433RBY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L433RBY6TR
Embedded - Microcontrollers STM32L433RBY6TR
IC MCU 32BIT 128KB FLASH 64WLCSP

IC MCU 32BIT 128KB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L433RBY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L433RBY6TR
Microcontrollers STM32L433RBY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-WLCSP (3.14x3.13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17946-6-ND 1262287-STM32L433RBY6TR 685-STM32L433RBY6TR 56AC6761 STM32L433RBY6TR STM32L433RBY6TR STM32L433RBY6TR STM32L433RBY6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU Mcu, Arm Cortex-M4, 80Mhz, Wlcsp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 64 KB 128 KB 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details