ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 32-UFQFPN (5x5)
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, USB Product overview: STM32L432KCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L432KCU6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 843759-STM32L432KCU6
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
STM32L432KCU6, STM32 Microcontrollers
STM32L432KCU6, STM32 Microcontrollers
STM32L432KCU6, STM32 Microcontrollers
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 256KB FLSH 32UFQFPN
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 32-UFQFPN (5x5)
MCU, ARM CORTEX-M4, 80MHZ, UFQFPN-32; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 256KB FLSH 32UFQFPN
IC MCU 32BIT 256KB FLSH 32UFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-16578-ND | 685-STM32L432KCU6 | 843759-STM32L432KCU6 | 1962081P | 1962081 | STM32L432KCU6 | STM32L432KCU6 | STM32L432KCU6 | 51AC9576 | STM32L432KCU6 | STM32L432KCU6 |
| Product Name | Microcontrollers | Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32L432KCU6 | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, Arm Cortex-M4, 80Mhz, Ufqfpn-32; Product Range Stmicroelectronics | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||||
| Clock Speed | 80 MHz | 48 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||||
| ROM | 256 KB | 256 KB | 256 KB |