STMicroelectronics, Inc. Microcontrollers STM32L431KBU3

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18594-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18594-ND
Microcontrollers 497-18594-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L431KBU3 - 812524-STM32L431KBU3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L431KBU3
812524-STM32L431KBU3
Embedded - Embedded - Microcontrollers - STM32L431KBU3 812524-STM32L431KBU3
Manufacturer: STMicroelectronics Win Source Part Number: 812524-STM32L431KBU3 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Part Number Series: STM32L431 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 812524-STM32L431KBU3
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Part Number Series: STM32L431
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Buy Now
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L431KBU3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L431KBU3
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L431KBU3
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory Product overview: STM32L431KBU3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L431KBU3 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory Product overview: STM32L431KBU3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L431KBU3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 216Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 17AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 216Mhz, Ufqfpn-32; Product Range Stmicroelectronics
17AC7164
Mcu, Arm Cortex-M4, 216Mhz, Ufqfpn-32; Product Range Stmicroelectronics 17AC7164
MCU, ARM CORTEX-M4, 216MHZ, UFQFPN-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:32Pins; RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 216MHZ, UFQFPN-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L431KBU3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L431KBU3
Microcontrollers STM32L431KBU3
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L431KBU3
ARM Microcontrollers - MCU STM32L431KBU3
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 128 Kbytes Flash

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 128 Kbytes Flash

Buy Now Datasheet
Microcontrollers - STM32L431KBU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L431KBU3
Microcontrollers STM32L431KBU3
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L431KBU3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L431KBU3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L431KBU3
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32L431KBU3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L431KBU3
Embedded - Microcontrollers STM32L431KBU3
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18594-ND 812524-STM32L431KBU3 685-STM32L431KBU3 17AC7164 STM32L431KBU3 STM32L431KBU3 STM32L431KBU3 STM32L431KBU3 STM32L431KBU3
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L431KBU3 Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Mcu, Arm Cortex-M4, 216Mhz, Ufqfpn-32; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 64 KB 128 KB 64 KB 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details