IC MCU 32BIT 128KB FLASH 64LQFP Product overview: STM32L412RBT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L412RBT6P can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Win Source Part Number: 999588-STM32L412RBT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
ARM Microcontrollers - MCU
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L412RBT6P | STM32L412RBT6P-ND | 999588-STM32L412RBT6P | STM32L412RBT6P | STM32L412RBT6P | STM32L412RBT6P | STM32L412RBT6P | STM32L412RBT6P |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 40 KB | 40 KB | 128 KB | 40 KB | 40 KB | 40 KB | ||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART, USB | SPI; UART; USART; USB |