Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory, USB Product overview: STM32L412KBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L412KBU6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262176-STM32L412KBU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18230
Base Product Number: STM32L412
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
IC MCU 32BIT 128KB FLSH 32UFQFPN
IC MCU 32BIT 128KB FLSH 32UFQFPN
ARM Microcontrollers - MCU Ultra-low-power Arm Cortex -M4 32-bit MCU+FPU, 100DMIPS up to 128KB Flash, 40KB SRAM, analog, ext. SMPS
IC MCU 32BIT 128KB FLSH 32UFQFPN
MCU, 32BIT, 80MHZ, QFN-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:40KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L412KBU6 | 1262176-STM32L412KBU6 | 497-18230-ND | STM32L412KBU6 | STM32L412KBU6 | STM32L412KBU6 | STM32L412KBU6 | STM32L412KBU6 | 84AC2921 |
| Product Name | Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Qfn-32; Product Range Stmicroelectronics |
| Clock Speed | 48 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Supply Voltage | 1.71 to ? volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | ||
| RAM | 128 KB | 40 KB | 40 KB | 40 KB | 40 KB | 40 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |