STMicroelectronics, Inc. ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU STM32L162QDH6TR

Description
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, LCD, USB, 109 I/O Product overview: STM32L162QDH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162QDH6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, LCD, USB, 109 I/O Product overview: STM32L162QDH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162QDH6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU - 685-STM32L162QDH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU
685-STM32L162QDH6TR
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU 685-STM32L162QDH6TR
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, LCD, USB, 109 I/O Product overview: STM32L162QDH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162QDH6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, LCD, USB, 109 I/O Product overview: STM32L162QDH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162QDH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262355-STM32L162QDH6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262355-STM32L162QDH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262355-STM32L162QDH6TR
Win Source Part Number: 1262355-STM32L162QDH 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L1 Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 109 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 RAM Size: 48K x 8 Data Converters: A/D 40x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32L162

Win Source Part Number: 1262355-STM32L162QDH6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L1
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 109
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
RAM Size: 48K x 8
Data Converters: A/D 40x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 132-UFBGA
Supplier Device Package: 132-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L162

Buy Now Datasheet
Microcontrollers - STM32L162QDH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L162QDH6TR-ND
Microcontrollers STM32L162QDH6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32L162QDH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L162QDH6TR
Microcontrollers STM32L162QDH6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L162QDH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L162QDH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L162QDH6TR
IC MCU 32BIT 384KB FLSH 132UFBGA

IC MCU 32BIT 384KB FLSH 132UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L162QDH6TR
ARM Microcontrollers - MCU STM32L162QDH6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L162QDH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L162QDH6TR
Embedded - Microcontrollers STM32L162QDH6TR
IC MCU 32BIT 384KB FLSH 132UFBGA

IC MCU 32BIT 384KB FLSH 132UFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L162QDH6TR 1262355-STM32L162QDH6TR STM32L162QDH6TR-ND STM32L162QDH6TR STM32L162QDH6TR STM32L162QDH6TR STM32L162QDH6TR
Product Name ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 24 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 384 KB 48 KB 48 KB 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7784AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers