STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU STM32L152VBH6

Description
32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, BGA Product overview: STM32L152VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, BGA Product overview: STM32L152VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU - 685-STM32L152VBH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU
685-STM32L152VBH6
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU 685-STM32L152VBH6
32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, BGA Product overview: STM32L152VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, BGA Product overview: STM32L152VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L152VBH6 - 708542-STM32L152VBH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152VBH6
708542-STM32L152VBH6
Embedded - Embedded - Microcontrollers - STM32L152VBH6 708542-STM32L152VBH6
Manufacturer: STMicroelectronics Win Source Part Number: 708542-STM32L152VBH6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152VB Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; FS32K144HAT0MMHR; FS32K144HRT0MMHT; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708542-STM32L152VBH6
Series: TPS series
Series: STM32 L1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L152VB
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; FS32K144HAT0MMHR; FS32K144HRT0MMHT;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32L152VBH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L152VBH6-ND
Microcontrollers STM32L152VBH6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L152VBH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152VBH6
Embedded - Microcontrollers STM32L152VBH6
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152VBH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152VBH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152VBH6
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site
Microcontrollers - STM32L152VBH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152VBH6
Microcontrollers STM32L152VBH6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32L152VBH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152VBH6
Microcontrollers STM32L152VBH6
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152VBH6
ARM Microcontrollers - MCU STM32L152VBH6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L152VBH6 708542-STM32L152VBH6 STM32L152VBH6-ND STM32L152VBH6 STM32L152VBH6 STM32L152VBH6 STM32L152VBH6 STM32L152VBH6
Product Name ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L152VBH6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, USART, IrDA, UART SPI; UART; USART; USB
Package Type Other; BGA Other; 100-UFBGA BGA; Other; 100-UFBGA BGA; Other; 100-UFBGA Other; 100-UFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers