ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)
Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32L1
Package: Tape & Reel (TR)
Product Status: Active
Core Size: 32-Bit Single-Core
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, LCD, USB, I2C, SPI Product overview: STM32L152RDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RDY6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 384KB FLASH 64WLCSP
ARM Microcontrollers - MCU Ultra Low M3 ARM 256 Kbytes 32 MHz
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)
IC MCU 32BIT 384KB FLASH 64WLCSP
IC MCU 32BIT 384KB FLASH 64WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L152RDY6TR-ND | 685-STM32L152RDY6TR | STM32L152RDY6TR | STM32L152RDY6TR | STM32L152RDY6TR | STM32L152RDY6TR | STM32L152RDY6TR | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 21x12b; D/A 2x12b | |||||||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | |||
| ROM | 384 KB |