STMicroelectronics, Inc. Microcontrollers STM32L152RCT6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L152RCT6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture, featuring a maximum clock speed of 32 MHz. It includes 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device operates within a voltage range of 1.65 V to 3.6 V and supports a wide temperature range from -40 °C to 105 °C. This microcontroller is designed for low power consumption, with various modes such as 0.29 µA in standby mode and 1.15 µA with real-time clock (RTC) active. It offers a rich set of peripherals, including a 12-bit ADC with up to 25 channels, a 12-bit DAC, multiple communication interfaces (including USB 2.0, USART, SPI, and I2C), and up to 83 fast I/Os. The device also features an integrated LCD driver, operational amplifiers, and a DMA controller. The STM32L152RCT6 is packaged in a compact LQFP64 (10x10 mm) format, making it suitable for space-constrained applications. Its combination of low power consumption, extensive features, and robust performance makes it a strong candidate for battery-operated devices and other applications where energy efficiency is critical.

Datasheet Summary
Powered by GS/AI

The STM32L152RCT6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture, featuring a maximum clock speed of 32 MHz. It includes 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device operates within a voltage range of 1.65 V to 3.6 V and supports a wide temperature range from -40 °C to 105 °C. This microcontroller is designed for low power consumption, with various modes such as 0.29 µA in standby mode and 1.15 µA with real-time clock (RTC) active. It offers a rich set of peripherals, including a 12-bit ADC with up to 25 channels, a 12-bit DAC, multiple communication interfaces (including USB 2.0, USART, SPI, and I2C), and up to 83 fast I/Os. The device also features an integrated LCD driver, operational amplifiers, and a DMA controller. The STM32L152RCT6 is packaged in a compact LQFP64 (10x10 mm) format, making it suitable for space-constrained applications. Its combination of low power consumption, extensive features, and robust performance makes it a strong candidate for battery-operated devices and other applications where energy efficiency is critical.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17534-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17534-ND
Microcontrollers 497-17534-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L152RCT6 - 803876-STM32L152RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152RCT6
803876-STM32L152RCT6
Embedded - Embedded - Microcontrollers - STM32L152RCT6 803876-STM32L152RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 803876-STM32L152RCT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: STM32L152 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 803876-STM32L152RCT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: STM32L152
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU - 685-STM32L152RCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU
685-STM32L152RCT6
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU 685-STM32L152RCT6
32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, LQFP Product overview: STM32L152RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, LQFP Product overview: STM32L152RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L152RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152RCT6
Embedded - Microcontrollers STM32L152RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L152RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152RCT6
Microcontrollers STM32L152RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152RCT6
ARM Microcontrollers - MCU STM32L152RCT6
ARM Microcontrollers - MCU Ultra Low M3 ARM 256 Kbytes 32 MHz

ARM Microcontrollers - MCU Ultra Low M3 ARM 256 Kbytes 32 MHz

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9965 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9965
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9965
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L152RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152RCT6
Microcontrollers STM32L152RCT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17534-ND 803876-STM32L152RCT6 685-STM32L152RCT6 STM32L152RCT6 STM32L152RCT6 STM32L152RCT6 STM32L152RCT6 99W9965 STM32L152RCT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L152RCT6 ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details