STMicroelectronics, Inc. Microcontrollers STM32L152CBT6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11197-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11197-ND
Microcontrollers 497-11197-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Electronic Wholesale - STM32L152CBT6 - 1261416-STM32L152CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM32L152CBT6
1261416-STM32L152CBT6
Electronic Wholesale - STM32L152CBT6 1261416-STM32L152CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261416-STM32L152CBT 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: STM32L152 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 16K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261416-STM32L152CBT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: STM32L152
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 16K x 8

Buy Now
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L152CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L152CBT6
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L152CBT6
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, LQFP Product overview: STM32L152CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152CBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, LQFP Product overview: STM32L152CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L152CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152CBT6
Embedded - Microcontrollers STM32L152CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L152CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152CBT6
Microcontrollers STM32L152CBT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152CBT6
ARM Microcontrollers - MCU STM32L152CBT6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

Buy Now Datasheet
Microcontrollers - STM32L152CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152CBT6
Microcontrollers STM32L152CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11197-ND 1261416-STM32L152CBT6 685-STM32L152CBT6 STM32L152CBT6 STM32L152CBT6 STM32L152CBT6 STM32L152CBT6 STM32L152CBT6
Product Name Microcontrollers Electronic Wholesale - STM32L152CBT6 ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details