ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
32-bit ARM Cortex-M3 MCU, 512KB Flash, 32MHz, 83 I/O, Industrial Product overview: STM32L151VET6D from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 512KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VET6D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368815-STM32L151VET
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32L1
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: STM32L151
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 83
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Cap Sense, DMA, I²S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 80K x 8
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 512 Kbytes Flash, 32 MHz CPU, MCD, USB, 2xOp-amp
IC MCU 32BIT 512KB FLASH 100LQFP
MCU, ARM CORTEX-M3, 32MHZ, LQFP-100; Product Range:ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:80KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L151VET6D-ND | 685-STM32L151VET6D | 1368815-STM32L151VET6D | STM32L151VET6D | STM32L151VET6D | STM32L151VET6D | STM32L151VET6D | STM32L151VET6D | 52AC7552 |
| Product Name | Microcontrollers | Industrial ARM Cortex-M 32-bit 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, Arm Cortex-M3, 32Mhz, Lqfp-100; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 24 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 25x12b; D/A 2x12b | ||||||||
| RAM | 80 KB | 512 KB | 80 KB | 80 KB | 80 KB | 80 KB | |||
| ROM | 512 KB | 16 KB |