STMicroelectronics, Inc. Microcontrollers STM32L151RCT6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17524-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17524-ND
Microcontrollers 497-17524-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RCT6 - 1261411-STM32L151RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RCT6
1261411-STM32L151RCT6
Embedded - Embedded - Microcontrollers - STM32L151RCT6 1261411-STM32L151RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261411-STM32L151RCT 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 21x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L151RC Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): TM4C1231H6PMIR; TM4C123AH6PMIR; TM4C1233D5PMIR; TM4C1230H6PMI; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: STM32L151 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 32K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261411-STM32L151RCT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L151RC
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): TM4C1231H6PMIR; TM4C123AH6PMIR; TM4C1233D5PMIR; TM4C1230H6PMI;
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: STM32L151
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 32K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU - 685-STM32L151RCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU
685-STM32L151RCT6
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU 685-STM32L151RCT6
32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9947 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9947
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9947
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L151RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RCT6
Microcontrollers STM32L151RCT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RCT6
ARM Microcontrollers - MCU STM32L151RCT6
ARM Microcontrollers - MCU Ultra Low M3 ARM 128 Kbytes 32 MHz

ARM Microcontrollers - MCU Ultra Low M3 ARM 128 Kbytes 32 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RCT6
Ultra-low-power Arm Cortex-M3 MC

Ultra-low-power Arm Cortex-M3 MC

Supplier's Site
Embedded - Microcontrollers - STM32L151RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RCT6
Embedded - Microcontrollers STM32L151RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L151RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RCT6
Microcontrollers STM32L151RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L151RCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L151RCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L151RCT6
256KB 32KB FLASH 51 1.8V~3.6V CM3 32MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 32KB FLASH 51 1.8V~3.6V CM3 32MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17524-ND 1261411-STM32L151RCT6 685-STM32L151RCT6 99W9947 STM32L151RCT6 STM32L151RCT6 STM32L151RCT6 STM32L151RCT6 STM32L151RCT6 STM32L151RCT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151RCT6 ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 21x12b; D/A 2x12b Other; 12bit
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers