STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151QDH6 STM32L151QDH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103387-STM32L151QDH 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 109 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 40x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 132-UFBGA Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): STM32L151QDH6TR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103387-STM32L151QDH 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 109 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 40x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 132-UFBGA Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): STM32L151QDH6TR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151QDH6 - 1103387-STM32L151QDH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151QDH6
1103387-STM32L151QDH6
Embedded - Embedded - Microcontrollers - STM32L151QDH6 1103387-STM32L151QDH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103387-STM32L151QDH 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 109 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 40x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 132-UFBGA Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): STM32L151QDH6TR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103387-STM32L151QDH6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 109
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 40x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 132-UFBGA
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): STM32L151QDH6TR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-19195-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19195-ND
Microcontrollers 497-19195-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU - 685-STM32L151QDH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU
685-STM32L151QDH6
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU 685-STM32L151QDH6
32-bit ARM Cortex-M3 MCU, 32MHz, 384KB Flash, USB, BGA Product overview: STM32L151QDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 384KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151QDH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 384KB Flash, USB, BGA Product overview: STM32L151QDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 384KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151QDH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Bga-132; Product Range Stmicroelectronics - 99W9946 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Bga-132; Product Range Stmicroelectronics
99W9946
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Bga-132; Product Range Stmicroelectronics 99W9946
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, BGA-132; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, BGA-132; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L151QDH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151QDH6
Microcontrollers STM32L151QDH6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151QDH6
ARM Microcontrollers - MCU STM32L151QDH6
ARM Microcontrollers - MCU STM32L15 Low Power M3 384kB 32MHz MCU

ARM Microcontrollers - MCU STM32L15 Low Power M3 384kB 32MHz MCU

Buy Now Datasheet
Microcontrollers - STM32L151QDH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151QDH6
Microcontrollers STM32L151QDH6
IC MCU 32BIT 384KB FLASH 132BGA

IC MCU 32BIT 384KB FLASH 132BGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L151QDH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151QDH6
Embedded - Microcontrollers STM32L151QDH6
IC MCU 32BIT 384KB FLASH 132BGA

IC MCU 32BIT 384KB FLASH 132BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151QDH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151QDH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151QDH6
IC MCU 32BIT 384KB FLASH 132BGA

IC MCU 32BIT 384KB FLASH 132BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103387-STM32L151QDH6 497-19195-ND 685-STM32L151QDH6 99W9946 STM32L151QDH6 STM32L151QDH6 STM32L151QDH6 STM32L151QDH6 STM32L151QDH6
Product Name Embedded - Embedded - Microcontrollers - STM32L151QDH6 Microcontrollers ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Bga-132; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 384 KB 48 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM 12 KB 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers