STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151QCH6 STM32L151QCH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261410-STM32L151QCH 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 40x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 132-UFBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: STM32L151 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 109 Date RAM Size: 32K x 8
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261410-STM32L151QCH 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 40x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 132-UFBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: STM32L151 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 109 Date RAM Size: 32K x 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L151QCH6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture. It features 256KB of Flash memory, 32KB of SRAM, and 8KB of EEPROM, making it suitable for applications requiring efficient memory usage. The device operates within a voltage range of 1.65V to 3.6V and supports a wide temperature range from -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of sampling at 1 Msps with up to 40 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also supports up to 116 fast I/Os, with 102 being 5V tolerant, and features an LCD driver for up to 8x40 segments. The STM32L151QCH6 is designed for low power consumption, with various modes including a standby mode consuming as low as 305 nA and a stop mode at 0.475 µA. It also includes a memory protection unit and a variety of timers, making it versatile for different applications. The device is packaged in a compact 132-ball UFBGA format, suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The STM32L151QCH6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture. It features 256KB of Flash memory, 32KB of SRAM, and 8KB of EEPROM, making it suitable for applications requiring efficient memory usage. The device operates within a voltage range of 1.65V to 3.6V and supports a wide temperature range from -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of sampling at 1 Msps with up to 40 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also supports up to 116 fast I/Os, with 102 being 5V tolerant, and features an LCD driver for up to 8x40 segments. The STM32L151QCH6 is designed for low power consumption, with various modes including a standby mode consuming as low as 305 nA and a stop mode at 0.475 µA. It also includes a memory protection unit and a variety of timers, making it versatile for different applications. The device is packaged in a compact 132-ball UFBGA format, suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151QCH6 - 1261410-STM32L151QCH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151QCH6
1261410-STM32L151QCH6
Embedded - Embedded - Microcontrollers - STM32L151QCH6 1261410-STM32L151QCH6
Manufacturer: STMicroelectronics Win Source Part Number: 1261410-STM32L151QCH 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 40x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 132-UFBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: STM32L151 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 109 Date RAM Size: 32K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261410-STM32L151QCH6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 40x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 132-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: STM32L151
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 109
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - STM32L151QCH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151QCH6-ND
Microcontrollers STM32L151QCH6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU - 685-STM32L151QCH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU
685-STM32L151QCH6
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU 685-STM32L151QCH6
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, BGA Product overview: STM32L151QCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151QCH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, BGA Product overview: STM32L151QCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151QCH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151QCH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151QCH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151QCH6
IC MCU 32BIT 256KB FLASH 132BGA

IC MCU 32BIT 256KB FLASH 132BGA

Supplier's Site
Embedded - Microcontrollers - STM32L151QCH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151QCH6
Embedded - Microcontrollers STM32L151QCH6
IC MCU 32BIT 256KB FLASH 132BGA

IC MCU 32BIT 256KB FLASH 132BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151QCH6
ARM Microcontrollers - MCU STM32L151QCH6
ARM Microcontrollers - MCU STM32L15 Low Power M3 256kB 32MHz MCU

ARM Microcontrollers - MCU STM32L15 Low Power M3 256kB 32MHz MCU

Buy Now Datasheet
Microcontrollers - STM32L151QCH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151QCH6
Microcontrollers STM32L151QCH6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261410-STM32L151QCH6 STM32L151QCH6-ND 685-STM32L151QCH6 STM32L151QCH6 STM32L151QCH6 STM32L151QCH6 STM32L151QCH6
Product Name Embedded - Embedded - Microcontrollers - STM32L151QCH6 Microcontrollers ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C02340500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers