STMicroelectronics, Inc. Microcontrollers STM32L151CCT7

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L151CCT7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L151CCT7-ND
Microcontrollers 497-STM32L151CCT7-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU - 685-STM32L151CCT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU
685-STM32L151CCT7
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU 685-STM32L151CCT7
32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, 37 I/O, PQFP-48 Product overview: STM32L151CCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, 37 I/O, PQFP-48 Product overview: STM32L151CCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262302-STM32L151CCT7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262302-STM32L151CCT7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262302-STM32L151CCT7
Win Source Part Number: 1262302-STM32L151CCT 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L1 Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19673-1,497-STM3 2L151CCT7,STM32L151C CT7,497-19673-6,497- 19673-6,497-19673-2, 497-19673-1,497-1967 3-2 Base Product Number: STM32L151

Win Source Part Number: 1262302-STM32L151CCT7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L1
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 14x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19673-1,497-STM32L151CCT7,STM32L151CCT7,497-19673-6,497-19673-6,497-19673-2,497-19673-1,497-19673-2
Base Product Number: STM32L151

Buy Now Datasheet
Mcu, Arm Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics - 52AC7551 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics
52AC7551
Mcu, Arm Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics 52AC7551
MCU, ARM CORTEX-M3, 32MHZ, LQFP-48; Product Range:ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M3, 32MHZ, LQFP-48; Product Range:ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151CCT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151CCT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151CCT7
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32L151CCT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151CCT7
Microcontrollers STM32L151CCT7
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151CCT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151CCT7
Embedded - Microcontrollers STM32L151CCT7
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L151CCT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151CCT7
Microcontrollers STM32L151CCT7
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151CCT7
ARM Microcontrollers - MCU STM32L151CCT7
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, USB, 2xOp-amp

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, USB, 2xOp-amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L151CCT7-ND 685-STM32L151CCT7 1262302-STM32L151CCT7 52AC7551 STM32L151CCT7 STM32L151CCT7 STM32L151CCT7 STM32L151CCT7 STM32L151CCT7
Product Name Microcontrollers ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Arm Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 24 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x12b; D/A 2x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details