STMicroelectronics, Inc. Microcontrollers STM32L151CCT6

Description
32-Bit MCU 256K Flash 32MHz USB LQFP48
Request a Quote Datasheet
Description
32-Bit MCU 256K Flash 32MHz USB LQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1107090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1107090P
Microcontrollers 1107090P
32-Bit MCU 256K Flash 32MHz USB LQFP48

32-Bit MCU 256K Flash 32MHz USB LQFP48

Supplier's Site
Microcontrollers - 1107090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1107090
Microcontrollers 1107090
32-Bit MCU 256K Flash 32MHz USB LQFP48

32-Bit MCU 256K Flash 32MHz USB LQFP48

Supplier's Site
Microcontrollers - 1661144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1661144
Microcontrollers 1661144
32-Bit MCU 256K Flash 32MHz USB LQFP48

32-Bit MCU 256K Flash 32MHz USB LQFP48

Supplier's Site
Microcontrollers - 497-17518-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17518-ND
Microcontrollers 497-17518-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU - 685-STM32L151CCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU
685-STM32L151CCT6
ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU 685-STM32L151CCT6
32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, USB, LQFP Product overview: STM32L151CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 32MHz, USB, LQFP Product overview: STM32L151CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151CCT6 - 844352-STM32L151CCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151CCT6
844352-STM32L151CCT6
Embedded - Embedded - Microcontrollers - STM32L151CCT6 844352-STM32L151CCT6
Manufacturer: STMicroelectronics Win Source Part Number: 844352-STM32L151CCT6 Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 14x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L151 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17518, STM32L151CCT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844352-STM32L151CCT6
Series: STM32L1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 14x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L151
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17518, STM32L151CCT6-ND

Buy Now Datasheet
Microcontrollers - STM32L151CCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151CCT6
Microcontrollers STM32L151CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics - 99W9944 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics
99W9944
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics 99W9944
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151CCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151CCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32L151CCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151CCT6
Microcontrollers STM32L151CCT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151CCT6
ARM Microcontrollers - MCU STM32L151CCT6
ARM Microcontrollers - MCU Ultra Low M3 ARM 128 Kbytes 32 MHz

ARM Microcontrollers - MCU Ultra Low M3 ARM 128 Kbytes 32 MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151CCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151CCT6
Embedded - Microcontrollers STM32L151CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1107090P 1107090 497-17518-ND 685-STM32L151CCT6 844352-STM32L151CCT6 STM32L151CCT6 99W9944 STM32L151CCT6 STM32L151CCT6 STM32L151CCT6 STM32L151CCT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 256KB 32MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151CCT6 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
ROM 256 KB 256 KB 256 KB 8 KB
Serial Interface USB USB SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, LIN, I2S
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 48-LQFP Other; LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Pin Count 48 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers